DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Ranging:AutoRoHS Compliant: Yes
Ammeter LED - Red Characters Display Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 22T2534 | MT4W-DA-41 |
| Product Name | Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics | Panel Meters |
| Number Digits | 4.0 |