Autonics USA, Inc. Panel Meters MT4W-AV-41

Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet
Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MT4W-AV-41 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4W-AV-41
Panel Meters MT4W-AV-41
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2531 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2531
Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2531
DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 500V / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 500V / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number MT4W-AV-41 22T2531
Product Name Panel Meters Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
Voltage Range 100 to 240 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meters for 6-Digit Analog Input Totalizer and Process Applications, L60000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details