The MP5W-4A is a high-performance digital pulse meter designed for various measurement applications. It supports a total of 16 operation modes, including frequency, speed, cycle time, and length measurement, among others. The device features a maximum display range of -19999 to 99999 and can display in multiple units such as rpm, Hz, and counts. This model offers various output options, including relay outputs, NPN/PNP open collector outputs, BCD dynamic output, and RS485 communication output using Modbus RTU. The MP5W-4A is equipped with selectable input types, including NPN and PNP solid-state inputs, and provides functions such as prescale, delay monitoring, and data bank capabilities. The power supply requirements for the MP5W-4A are 100-240VAC at 50/60Hz, with a maximum power consumption of 15VA. It is designed to operate in ambient temperatures ranging from -10 to 50°C and has a robust construction that ensures high insulation resistance and noise immunity. The device is suitable for indoor use and can withstand mechanical vibrations and shocks, making it a reliable choice for various engineering applications.
Process Meter LED - Red Characters Display Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | MP5W-4A |
| Product Name | Panel Meters |
| Voltage Range | 100 to 240 volts |