The MP5M-41 is a high-performance digital pulse meter from Quarktwin Technology Ltd., designed for various measurement applications. It supports a total of 16 operation modes, including frequency, speed, time intervals, and length measurements, making it versatile for different engineering needs. The meter features a maximum display range of -19999 to 99999 and can display in multiple units such as rpm, Hz, and counts. This model offers various output options, including relay outputs, NPN/PNP open collector outputs, BCD dynamic output, and RS485 communication output (Modbus RTU), allowing for flexible integration into existing systems. The device operates on a power supply of 100-240VAC or 24VAC/24-48VDC, with a maximum power consumption of 15VA for AC voltage. The MP5M-41 is built to withstand environmental challenges, with an operating temperature range of -10 to 50°C and a humidity tolerance of 35 to 85% RH. It also features non-volatile memory for data retention and is designed to meet various safety and durability standards, including high insulation resistance and noise immunity. This product is suitable for engineers looking for a reliable and adaptable panel meter for their projects.
Process Meter LED - Red Characters Display Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | MP5M-41 |
| Product Name | Panel Meters |
| Voltage Range | 100 to 240 volts |