Autonics USA, Inc. Weekly/yearly Timer, 4-Digit; Product Range Autonics LE7M-2

Description
WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE7M Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC
Datasheet
Description
WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE7M Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weekly/yearly Timer, 4-Digit; Product Range Autonics - 22T2133 - Newark, An Avnet Company
Chicago, IL, United States
Weekly/yearly Timer, 4-Digit; Product Range Autonics
22T2133
Weekly/yearly Timer, 4-Digit; Product Range Autonics 22T2133
WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE7M Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC

WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE7M Series; Timer Functions:Multifunction; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T2133
Product Name Weekly/yearly Timer, 4-Digit; Product Range Autonics
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Stopwatches & Timers - 1347549 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down, up
View Details