Autonics USA, Inc. Digital Timer, 3-Digit, 200Msec; Product Range Autonics LE3S-24-240

Description
DIGITAL TIMER, 3-DIGIT, 200MSEC; Product Range:LE3S Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V
Datasheet
Description
DIGITAL TIMER, 3-DIGIT, 200MSEC; Product Range:LE3S Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, 3-Digit, 200Msec; Product Range Autonics - 79R2471 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, 3-Digit, 200Msec; Product Range Autonics
79R2471
Digital Timer, 3-Digit, 200Msec; Product Range Autonics 79R2471
DIGITAL TIMER, 3-DIGIT, 200MSEC; Product Range:LE3S Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V

DIGITAL TIMER, 3-DIGIT, 200MSEC; Product Range:LE3S Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 79R2471
Product Name Digital Timer, 3-Digit, 200Msec; Product Range Autonics
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7291 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
View Details
2 suppliers
Time Switches - 271350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details