Autonics USA, Inc. Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics KN-2240W

Description
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics - 98Y1774 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
98Y1774
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics 98Y1774
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98Y1774
Product Name Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for DC Voltage and Current Input Signal Applications, L20000DCV1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details