Autonics USA, Inc. Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics KN-2201W

Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics - 98Y1771 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
98Y1771
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics 98Y1771
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet
Panel Meters - KN-2201W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
KN-2201W
Panel Meters KN-2201W
Process Meter LED - Tri-Color Display DIN Rail

Process Meter LED - Tri-Color Display DIN Rail

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 98Y1771 KN-2201W
Product Name Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details