The ATE1-6M-110VAC is a solid-state ON delay timer relay designed for panel mounting with a compact DIN size of 48mm x 48mm. It operates on a power supply of 110VAC at 50/60Hz and features a time delay range of 1 to 6 minutes. The relay supports a control output of time limit SPDT (1c) and has a contact capacity of 250VAC at 3A for resistive loads. The device has a maximum reset time of 200ms and is designed for power ON start timing operation. It offers high reliability with a mechanical life cycle of at least 10 million operations and an electrical life cycle of 100,000 operations under specified load conditions. The ATE1-6M-110VAC is rated for operation in ambient temperatures from -10 to 55°C and can withstand humidity levels of 35 to 80% RH. Additional features include a repeat error of ±0.3%, a set error of ±5% ±0.05 seconds, and a dielectric strength of 2000VAC for one minute. The relay is also resistant to noise and vibration, making it suitable for various industrial applications.
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 6 Min Delay 3A @ 250VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | ATE1-6M-110VAC |
| Product Name | Time Delay Relays |
| Time Ranges | Fixed, 6 Min |