TE Connectivity Time Delay Relays 1423717-1

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .1 - 3 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Termination Features Relay Connection Type : Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .1 - 3 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Termination Features Relay Connection Type : Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423717-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423717-1
Time Delay Relays 1423717-1
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Dimensions Product Height : 101 MM  [3.95 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : .1 - 3 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Termination Features Relay Connection Type : Plug-In

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Dimensions


  • Product Height : 101 MM  [3.95 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 24
  • Input Voltage (VDC) : 24
  • Timing Range (Off-Time) (SEC) : .1 - 3

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay

Termination Features


  • Relay Connection Type : Plug-In
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423717-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423179-4 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 15 +/- %
View Details
2 suppliers