Autonics USA, Inc. Delay Timer, 0.5Min To 10Min; Product Range Autonics AT8PMN-110VAC

Description
DELAY TIMER, 0.5MIN TO 10MIN; Product Range:AT8PMN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05min; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:110VAC; Current Rating Nom:3A
Datasheet
Description
DELAY TIMER, 0.5MIN TO 10MIN; Product Range:AT8PMN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05min; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:110VAC; Current Rating Nom:3A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay Timer, 0.5Min To 10Min; Product Range Autonics - 22T0644 - Newark, An Avnet Company
Chicago, IL, United States
Delay Timer, 0.5Min To 10Min; Product Range Autonics
22T0644
Delay Timer, 0.5Min To 10Min; Product Range Autonics 22T0644
DELAY TIMER, 0.5MIN TO 10MIN; Product Range:AT8PMN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05min; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:110VAC; Current Rating Nom:3A

DELAY TIMER, 0.5MIN TO 10MIN; Product Range:AT8PMN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05min; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:110VAC; Current Rating Nom:3A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T0644
Product Name Delay Timer, 0.5Min To 10Min; Product Range Autonics
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Dpdt, 0.05S-10Days, 240V; Product Range Finder - 08X7290 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2731675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details