Automotive Navigation Data (AND) LED; Ultra Bright, Emit White, CLEAR LENS, 40 DEGREE VIEW ANGLE AND262HW

Description
AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Focus on New Blue, White and Green LED Materials — We have invested heavily in this new technology and see this as a focus of our LED business. We have a broad assortment of high performance InGaN lamps as well as the more cost effective GaN lamps to address tighter budgets. We offer a full range of sizes and specifications at aggressive pricing levels.
Description
AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Focus on New Blue, White and Green LED Materials — We have invested heavily in this new technology and see this as a focus of our LED business. We have a broad assortment of high performance InGaN lamps as well as the more cost effective GaN lamps to address tighter budgets. We offer a full range of sizes and specifications at aggressive pricing levels.

Suppliers

Company
Product
Description
Supplier Links
LED; Ultra Bright, Emit White, CLEAR LENS, 40 DEGREE VIEW ANGLE - 70079181 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Ultra Bright, Emit White, CLEAR LENS, 40 DEGREE VIEW ANGLE
70079181
LED; Ultra Bright, Emit White, CLEAR LENS, 40 DEGREE VIEW ANGLE 70079181
AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Focus on New Blue, White and Green LED Materials — We have invested heavily in this new technology and see this as a focus of our LED business. We have a broad assortment of high performance InGaN lamps as well as the more cost effective GaN lamps to address tighter budgets. We offer a full range of sizes and specifications at aggressive pricing levels.

AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle).
All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship.
The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument.
Focus on New Blue, White and Green LED Materials — We have invested heavily in this new technology and see this as a focus of our LED business. We have a broad assortment of high performance InGaN lamps as well as the more cost effective GaN lamps to address tighter budgets. We offer a full range of sizes and specifications at aggressive pricing levels.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079181
Product Name LED; Ultra Bright, Emit White, CLEAR LENS, 40 DEGREE VIEW ANGLE
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details