Automotive Navigation Data (AND) LED;Thru-Hole;Red;5mm(T-1 3/4);2V;50mA;Lens Clear;Trans;5650mcd;30deg;Rnd;632nm AND157HSP

Description
InGaA1P High Brightness Soft Red Light Emission, T1-3⁄4 Package, 50 mA Forward Current, LEDs AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Ultra bright LED lamp with fast response time.
Description
InGaA1P High Brightness Soft Red Light Emission, T1-3⁄4 Package, 50 mA Forward Current, LEDs AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Ultra bright LED lamp with fast response time.

Suppliers

Company
Product
Description
Supplier Links
LED;Thru-Hole;Red;5mm(T-1 3/4);2V;50mA;Lens Clear;Trans;5650mcd;30deg;Rnd;632nm - 70079193 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED;Thru-Hole;Red;5mm(T-1 3/4);2V;50mA;Lens Clear;Trans;5650mcd;30deg;Rnd;632nm
70079193
LED;Thru-Hole;Red;5mm(T-1 3/4);2V;50mA;Lens Clear;Trans;5650mcd;30deg;Rnd;632nm 70079193
InGaA1P High Brightness Soft Red Light Emission, T1-3⁄4 Package, 50 mA Forward Current, LEDs AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Ultra bright LED lamp with fast response time.

InGaA1P High Brightness Soft Red Light Emission, T1-3⁄4 Package, 50 mA Forward Current, LEDs
AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle).
All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship.
The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument.
Ultra bright LED lamp with fast response time.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079193
Product Name LED;Thru-Hole;Red;5mm(T-1 3/4);2V;50mA;Lens Clear;Trans;5650mcd;30deg;Rnd;632nm
LED Package: 5mm
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Circular high-brightness LED lamp - SLA580ENT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details