Automationdirect.com Pressure Transmitter PTD25-20-3000H

Description
PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEALS, 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEALS, 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 22670314 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
22670314
Pressure Transmitter 22670314
PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEALS, 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEALS, 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pressure Transmitter -  - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
Pressure Transmitter
PLC DIRECT Sensors & Switches PTD25-20-3000H

PLC DIRECT Sensors & Switches PTD25-20-3000H

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 22670314
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTW-P25R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - 985V - Volume flow transmitter - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 1.45 psi (0.0051 to 1.02 m H2O)
Accuracy 1 ±% FS
View Details