Automationdirect.com Pressure Transmitter PTD25-20-0015H

Description
PROSENSE PRESSURE TRANSMITTER, 0 TO 15 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE PRESSURE TRANSMITTER, 0 TO 15 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 22670371 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
22670371
Pressure Transmitter 22670371
PROSENSE PRESSURE TRANSMITTER, 0 TO 15 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE PRESSURE TRANSMITTER, 0 TO 15 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 4-20 MA ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 9.6 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pressure Transmitter -  - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
Pressure Transmitter
OPTIMATION INC Sensors & Switches PTD25-20-0015H

OPTIMATION INC Sensors & Switches PTD25-20-0015H

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 22670371
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985V - Volume flow transmitter - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 1.45 psi (0.0051 to 1.02 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-V1R-S4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details