Festo Corporation Input/output module CP-E08-M12-CL

Description
input/output module CP-E08-M12-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C
Request a Quote Datasheet
Description
input/output module CP-E08-M12-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input/output module - CP-E08-M12-CL - Festo Corporation
Islandia, NY, United States
Input/output module
CP-E08-M12-CL
Input/output module CP-E08-M12-CL
input/output module CP-E08-M12-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C

input/output module CP-E08-M12-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Data Acquisition
Product Number CP-E08-M12-CL
Product Name Input/output module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Control - CECC-D - Festo Corporation
Festo Corporation
Specs
Host Connection USB; Ethernet
Network Options Ethernet; Foundation Fieldbus
Isolation yes
View Details
Analogue module - CPX-2AE-U-I - Festo Corporation
Specs
Isolation Yes, without using the internal sensor supply
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
175561 Input module - CP-E16 M12x2-5P0L - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
X3 I/O Module - CP-E08-M8-CL - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details