Autec Power Inc. WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter WM06P6-150

Description
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.
Description
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

Suppliers

Company
Product
Description
Supplier Links
WM-P6-USB Series
Frisco, TX, United States
WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter
WM06P6-150
WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter WM06P6-150
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM06P6-150
Product Name WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details