Autec Power Inc. WM Series "The Wallie" Industrial Wall-Mount Adapter WM048S-240

Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The WM048S-240 is an industrial wall-mount adapter from Autec Power Inc., designed to provide a single output of 24V at 2A, delivering a total power of 48W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is compliant with multiple safety standards, including IEC60950, IEC60601, IEC61558, and IEC60335, and is certified by UL and CE. This model includes built-in protections such as Over Voltage Protection (OVP), Over Current Protection (OCP), Short Circuit Protection (SCP), and overload protection, ensuring safe operation in various applications. The efficiency level is rated at Level VI, indicating high energy efficiency. The dimensions of the adapter are 76x50x32.5mm, excluding the plug, and it is available with different plug types, including US, EU, AU, and UK options. Suitable applications include consumer electronics, telecom, office equipment, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The WM048S-240 is an industrial wall-mount adapter from Autec Power Inc., designed to provide a single output of 24V at 2A, delivering a total power of 48W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is compliant with multiple safety standards, including IEC60950, IEC60601, IEC61558, and IEC60335, and is certified by UL and CE. This model includes built-in protections such as Over Voltage Protection (OVP), Over Current Protection (OCP), Short Circuit Protection (SCP), and overload protection, ensuring safe operation in various applications. The efficiency level is rated at Level VI, indicating high energy efficiency. The dimensions of the adapter are 76x50x32.5mm, excluding the plug, and it is available with different plug types, including US, EU, AU, and UK options. Suitable applications include consumer electronics, telecom, office equipment, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
WM Series
Frisco, TX, United States
WM Series "The Wallie" Industrial Wall-Mount Adapter
WM048S-240
WM Series "The Wallie" Industrial Wall-Mount Adapter WM048S-240
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM048S-240
Product Name WM Series "The Wallie" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment AC Blade Types: Interchangeable US, EU, AU, UK
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details