Autec Power Inc. WM Series "The Wallie" Industrial Wall-Mount Adapter WM036S-180

Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Datasheet
Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM Series
Frisco, TX, United States
WM Series "The Wallie" Industrial Wall-Mount Adapter
WM036S-180
WM Series "The Wallie" Industrial Wall-Mount Adapter WM036S-180
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM036S-180
Product Name WM Series "The Wallie" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment AC Blade Types: Interchangeable US, EU, AU, UK
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details