‘The Healer’ is a unit falling under the Wall Mount Medical Power Supplies series (WM-M). ‘The Healer’ features a Universal Input Voltage of 100–240Vac with an efficiency rating of Level VI. It comes in a variety of power ratings including 6W, 12W, 20W, 24W, and 40W. There is an optional interchangeable model for the 12W and 40W units, giving users the ability to change out the blades to accommodate different countries’ outlet standards, including US/EU/AU/UK/CN. ‘The Healer’ is also a qualified 2xMOPP unit, giving the care provider the confidence they need in Medical Power Supplies.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | WM-M024A-090 |
| Product Name | WM-M Series "The Healer" Medical Wall-Mount Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Medical Equipment |