Infineon Technologies AG Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - PFC-CCM (continuous conduction mode) ICs - ICE2PCS05G ICE2PCS05G

Description
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox, Server PSU and industrial SMPS Designers who used this product also designed with IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes
Request a Quote Datasheet
Description
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox, Server PSU and industrial SMPS Designers who used this product also designed with IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - PFC-CCM (continuous conduction mode) ICs - ICE2PCS05G - ICE2PCS05G - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - PFC-CCM (continuous conduction mode) ICs - ICE2PCS05G
ICE2PCS05G
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - PFC-CCM (continuous conduction mode) ICs - ICE2PCS05G ICE2PCS05G
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup(SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox, Server PSU and industrial SMPS Designers who used this product also designed with IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes IM523-L6A | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes

ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection.


Summary of Features

  • Ease of Use with Few External Components
  • Supports Wide Range
  • Average Current Control
  • External Current and Voltage Loop Compensation for Greater User Flexibility
  • Programmable Operating/Switching Frequency (50kHz - 250kHz)
  • Max Duty Cycle of 95% (at 25°C) at 125kHz
  • Trimmed Internal Reference Voltage (3V+2% at 25°C)
  • VCC Under-Voltage Lockout
  • Cycle by Cycle Peak Current Limiting
  • Output Over-Voltage Protection
  • Open Loop Detection
  • Enhanced Dynamic Response
  • Short Startup(SoftStart) duration
  • Fulfills Class D Requirements of IEC 1000-3-2
  • Soft Overcurrent Protection

Benefits

  • 8 pins CCM PFC simpilfy the design procedures.
  • Build-in protection features save system BOM cost and enhance system safety.

Potential Applications

  • PC silverbox, Server PSU and industrial SMPS

Designers who used this product also designed with


  • IM523-L6A |
    Intelligent Power Modules (IPM)
  • IKWH30N65WR6 |
    IGBT discretes
  • IRLML6344 |
    N-Channel Power MOSFET
  • IDV20E65D1 |
    Silicon Diodes
  • IM523-L6A |
    Intelligent Power Modules (IPM)
  • IKWH30N65WR6 |
    IGBT discretes
  • IRLML6344 |
    N-Channel Power MOSFET
  • IDV20E65D1 |
    Silicon Diodes
  • IM523-L6A |
    Intelligent Power Modules (IPM)
  • IKWH30N65WR6 |
    IGBT discretes
  • IRLML6344 |
    N-Channel Power MOSFET
  • IDV20E65D1 |
    Silicon Diodes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number ICE2PCS05G
Product Name Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - PFC-CCM (continuous conduction mode) ICs - ICE2PCS05G
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5AR4770AGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3AR4780JZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details