STANDARD TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
3-1/2 INCH
3.5 WIDTH IN INCH
25-3/4 INCH
25.75 HEIGHT IN INCH
3 INCH
3 DEPTH IN INCH
UL 50, CUL APPROVAL
EXTERNAL FEET MOUNTING
NEMA 4/12/13 ENCLOSURE
14 GAUGE MATERIAL SPECIFICATION
APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
COVER TYPE GASKETED, SCREW ON
ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NBPB MODEL
Austin Company (The)
Done
Datasheet
Description
STANDARD TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
3-1/2 INCH
3.5 WIDTH IN INCH
25-3/4 INCH
25.75 HEIGHT IN INCH
3 INCH
3 DEPTH IN INCH
UL 50, CUL APPROVAL
EXTERNAL FEET MOUNTING
NEMA 4/12/13 ENCLOSURE
14 GAUGE MATERIAL SPECIFICATION
APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
COVER TYPE GASKETED, SCREW ON
ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NBPB MODEL
STANDARD TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
3-1/2 INCH
3.5 WIDTH IN INCH
25-3/4 INCH
25.75 HEIGHT IN INCH
3 INCH
3 DEPTH IN INCH
UL 50, CUL APPROVAL
EXTERNAL FEET MOUNTING
NEMA 4/12/13 ENCLOSURE
14 GAUGE MATERIAL SPECIFICATION
APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
COVER TYPE GASKETED, SCREW ON
ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NBPB MODEL