Austin Company (The) Pushbutton Enclosure AB-E5XPB

Description
EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 13-1/2 INCH 13.5 WIDTH IN INCH 13-1/2 INCH 13.5 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 5-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 25 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION WHITE PAINTED PANEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN XPB MODEL
Datasheet
Description
EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 13-1/2 INCH 13.5 WIDTH IN INCH 13-1/2 INCH 13.5 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 5-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 25 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION WHITE PAINTED PANEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN XPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-E5XPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-E5XPB
Pushbutton Enclosure AB-E5XPB
EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 13-1/2 INCH 13.5 WIDTH IN INCH 13-1/2 INCH 13.5 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 5-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 25 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION WHITE PAINTED PANEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN XPB MODEL
  • EXTRA LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 13-1/2 INCH
  • 13.5 WIDTH IN INCH
  • 13-1/2 INCH
  • 13.5 HEIGHT IN INCH
  • 6-1/4 INCH
  • 6.25 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 5-ROW VERTICAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 25 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION WHITE PAINTED PANEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • XPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-E5XPB
Product Name Pushbutton Enclosure
NEMA Rating Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 107-016 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 6.5 inch (165 mm)
View Details
2 suppliers
Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Length 6.3 to 9.45 inch (160 to 240 mm)
Width 6.69 to 6.69 inch (170 to 170 mm)
Depth 1.97 inch (50.01 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details