Austin Company (The) Pushbutton Enclosure AB-C3DBPB

Description
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 9 INCH 9 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DBPB MODEL
Datasheet
Description
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 9 INCH 9 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DBPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-C3DBPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-C3DBPB
Pushbutton Enclosure AB-C3DBPB
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 9 INCH 9 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DBPB MODEL
  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 9 INCH
  • 9 WIDTH IN INCH
  • 9 INCH
  • 9 HEIGHT IN INCH
  • 4-1/2 INCH
  • 4.5 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DBPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-C3DBPB
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 200-405-01 - Altech Corp.
Specs
Length 4.88 inch (124 mm)
Width 4.8 inch (122 mm)
Depth 2.17 inch (55.12 mm)
View Details
2 suppliers
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Length 4.72 to 11.02 inch (120 to 280 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 1.97 to 2.36 inch (50.01 to 59.99 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details