Austin Company (The) Pushbutton Enclosure AB-C2XPB

Description
EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6-3/4 INCH 6.75 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION WHITE PAINTED PANEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN XPB MODEL
Datasheet
Description
EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6-3/4 INCH 6.75 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION WHITE PAINTED PANEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN XPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-C2XPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-C2XPB
Pushbutton Enclosure AB-C2XPB
EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6-3/4 INCH 6.75 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION WHITE PAINTED PANEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN XPB MODEL
  • EXTRA LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 6-3/4 INCH
  • 6.75 WIDTH IN INCH
  • 9 INCH
  • 9 HEIGHT IN INCH
  • 6-1/4 INCH
  • 6.25 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE CONTINUOUS HINGE, GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION WHITE PAINTED PANEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • XPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-C2XPB
Product Name Pushbutton Enclosure
NEMA Rating Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.81 to 7.04 inch (96.77 to 179 mm)
Depth 2.16 to 3.54 inch (54.86 to 89.92 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
Depth 7.87 inch (200 mm)
View Details