Enclosure made of polycarbonate with a light gray cover, rated IP67 and UL Recognized, with dimensions of 124 mm length, 122 mm width, and 85 mm height. The enclosure features smooth sidewalls, an integrated cover retainer, a 97 x 95 x 0.4 mm recess in the cover, and a polyurethane gasket. Operating temperature range is -40°C to 120°C (-40°F to 248°F).
Enclosure, Polycarbonate, Gray, smooth walls
TGPC1212-9-oS, 124x122x85mm
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 200-905-91 | 200-905-91 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4.88 inch (124 mm) | |
| Width | 4.8 inch (122 mm) | |
| Depth | 3.35 inch (85.09 mm) |