Austin Company (The) Pull/Junction Box AB-864RB

Description
STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-864RB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-864RB
Pull/Junction Box AB-864RB
STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3R ENCLOSURE
  • SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • MOUNTING HOLE SIZE 0.31 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-864RB
Product Name Pull/Junction Box
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Junction Boxes - 1840850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Width 3.54 inch (90 mm)
Depth 4.8 inch (122 mm)
View Details