Austin Company (The) Multipurpose Wall Mount Enclosure AB-863.5JHA

Description
ONE DOOR TYPE ALUMINUM MATERIAL 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3-1/2 INCH 3.5 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-86JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JHA MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3-1/2 INCH 3.5 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-86JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-863.5JHA - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-863.5JHA
Multipurpose Wall Mount Enclosure AB-863.5JHA
ONE DOOR TYPE ALUMINUM MATERIAL 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3-1/2 INCH 3.5 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-86JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JHA MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 3-1/2 INCH
  • 3.5 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE
  • GR 5052-H32 MATERIAL SPECIFICATION
  • AB-86JP BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER
  • PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-863.5JHA
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12; Type 13
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 127-414 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
View Details
2 suppliers
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Length 1.77 to 5.43 inch (44.96 to 138 mm)
Width 3.35 to 7.48 inch (85.09 to 190 mm)
Depth 0.8660 to 3.58 inch (22 to 91.01 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details