Austin Company (The) Multipurpose Wall Mount Enclosure AB-666HC

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HC MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-666HC - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-666HC
Multipurpose Wall Mount Enclosure AB-666HC
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HC MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • HINGED, RECESSED PULL RING CATCH COVER TYPE
  • INDOOR SERVICE TYPE
  • DEPTH WITH DOOR 6 INCH
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • HC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-666HC
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 106-010 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm)
View Details
3 suppliers
Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details