OKW Enclosures, Inc. Hand Held Enclosures A9413341

Description
ENCLOSURE
Request a Quote
Description
ENCLOSURE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 1194594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
1194594
Hand Held Enclosures 1194594
ENCLOSURE

ENCLOSURE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1194594
Product Name Hand Held Enclosures
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers