Austin Company (The) Floor Mount Disconnect Enclosure AB-606018ND/FDSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 61.62 INCH 61.62 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6060DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 61.62 INCH 61.62 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6060DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - AB-606018ND/FDSC - Austin Company (The)
Cleveland, OH, USA
Floor Mount Disconnect Enclosure
AB-606018ND/FDSC
Floor Mount Disconnect Enclosure AB-606018ND/FDSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 61.62 INCH 61.62 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 18 INCH 18 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6060DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 61.62 INCH
  • 61.62 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 18 INCH
  • 18 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • AB-6060DP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND/FDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-606018ND/FDSC
Product Name Floor Mount Disconnect Enclosure
NEMA Rating Type 12
Length 60 inch (1524 mm)
Width 61.62 inch (1565 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
Depth 4.72 inch (120 mm)
View Details