Austin Company (The) Floor Mount Disconnect Enclosure AB-604812ND/FDSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 49.62 INCH 49.62 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6048DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 44 INCH WIDTH X 56 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 49.62 INCH 49.62 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6048DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 44 INCH WIDTH X 56 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - AB-604812ND/FDSC - Austin Company (The)
Cleveland, OH, USA
Floor Mount Disconnect Enclosure
AB-604812ND/FDSC
Floor Mount Disconnect Enclosure AB-604812ND/FDSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 49.62 INCH 49.62 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6048DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 44 INCH WIDTH X 56 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 49.62 INCH
  • 49.62 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • AB-6048DP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • PANEL SIZE 44 INCH WIDTH X 56 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND/FDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-604812ND/FDSC
Product Name Floor Mount Disconnect Enclosure
NEMA Rating Type 12
Length 60 inch (1524 mm)
Width 49.62 inch (1260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 130-011 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Length 4.72 to 11.02 inch (120 to 280 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 1.97 to 2.36 inch (50.01 to 59.99 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details