Austin Company (The) Multipurpose Wall Mount Enclosure AB-603610N

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE INDOOR SERVICE TYPE AB-6036TP BACK PANEL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE INDOOR SERVICE TYPE AB-6036TP BACK PANEL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-603610N - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-603610N
Multipurpose Wall Mount Enclosure AB-603610N
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE INDOOR SERVICE TYPE AB-6036TP BACK PANEL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • INDOOR SERVICE TYPE
  • AB-6036TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS
  • INCLUSION (8) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-603610N
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
Depth 8.86 inch (225 mm)
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Length 3.14 to 14.17 inch (79.76 to 360 mm)
Width 3.14 to 9.44 inch (79.76 to 240 mm)
Depth 2.36 to 6.29 inch (59.94 to 160 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details