Austin Company (The) Multipurpose Wall Mount Enclosure AB-602412SLX

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, 3 POINT LATCH, GASKETED COVER TYPE AB-6024TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (1) DOOR STIFFENER, (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SLX MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, 3 POINT LATCH, GASKETED COVER TYPE AB-6024TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (1) DOOR STIFFENER, (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SLX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-602412SLX - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-602412SLX
Multipurpose Wall Mount Enclosure AB-602412SLX
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, 3 POINT LATCH, GASKETED COVER TYPE AB-6024TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (1) DOOR STIFFENER, (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SLX MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • NEMA 4/12 ENCLOSURE
  • HINGED WITH CAPTIVE PIN, 3 POINT LATCH, GASKETED COVER TYPE
  • AB-6024TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (1) DOOR STIFFENER, (8) COLLAR STUDS
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SLX MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-602412SLX
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 12
Length 60 inch (1524 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Hand Held Enclosures - 2832094 - RS Components, Ltd.
Specs
Length 2.87 inch (73 mm)
Depth 0.9449 inch (24 mm)
Material Polycarbonate; ABS; ABS
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details