Austin Company (The) Multipurpose Wall Mount Enclosure AB-484810WL

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 3 POINT LATCH, HASP AND STAPLE, LEVER HANDLE WITH ROLLER ARM COVER TYPE OUTDOOR SERVICE TYPE AB-4848TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 10 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 3 POINT LATCH, HASP AND STAPLE, LEVER HANDLE WITH ROLLER ARM COVER TYPE OUTDOOR SERVICE TYPE AB-4848TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 10 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-484810WL - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-484810WL
Multipurpose Wall Mount Enclosure AB-484810WL
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 3 POINT LATCH, HASP AND STAPLE, LEVER HANDLE WITH ROLLER ARM COVER TYPE OUTDOOR SERVICE TYPE AB-4848TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 10 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, 3 POINT LATCH, HASP AND STAPLE, LEVER HANDLE WITH ROLLER ARM COVER TYPE
  • OUTDOOR SERVICE TYPE
  • AB-4848TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • DEPTH WITH DOOR 10 INCH
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-484810WL
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.59 to 9.48 inch (65.79 to 241 mm)
Width 2 to 6.33 inch (50.8 to 161 mm)
Depth 1.37 to 3.14 inch (34.8 to 79.76 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 0.9843 inch (25 mm)
View Details