Enclosure made of polycarbonate with a light gray color and smooth sidewalls, rated IP66 and NEMA Type 4X and 12/12K, with a temperature range of -40°C to 120°C. The enclosure measures 180 mm by 130 mm and has a height of 90 mm (3.54 in). It includes a polyurethane gasket and is UL recognized.
Enclosure, Polycarbonate, Gray, Smooth Sides
PC1813-9-o,180x130x9
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 3.530"" (89.66mm)"
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 120-416 | 120-416 | 120-416-ND |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Shape | Rectangular | ||
| Length | 7.09 inch (180 mm) | ||
| Width | 5.12 inch (130 mm) | ||
| Depth | 3.54 inch (89.92 mm) |