Austin Company (The) Wall Mount Disconnect Enclosure AB-483812NFX/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL 37.38 INCH 37.38 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/4X/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4836TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL 37.38 INCH 37.38 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/4X/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4836TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-483812NFX/DSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-483812NFX/DSC
Wall Mount Disconnect Enclosure AB-483812NFX/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL 37.38 INCH 37.38 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3/4/4X/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-4836TP BACK PANEL INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 37.38 INCH
  • 37.38 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3/4/4X/12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, INTERLOCK BRACKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-4836TP BACK PANEL
  • INCLUSION (1) BODY STIFFENER, (1) DOOR STIFFENER, (8) COLLAR STUDS, LARGE PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NFX/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-483812NFX/DSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 3; Type 4; Type 4X; Type 12
Length 48 inch (1219 mm)
Width 37.38 inch (949 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
AL Series Enclosures - 150-008 - Altech Corp.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.15 inch (80.01 mm)
View Details
4 suppliers
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Specs
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details