Austin Company (The) Multipurpose Wall Mount Enclosure AB-483612NFX

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION AB-4836TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION AB-4836TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-483612NFX - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-483612NFX
Multipurpose Wall Mount Enclosure AB-483612NFX
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION AB-4836TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • POLISHED FINISH
  • 36 INCH
  • 36 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14/12 GAUGE MATERIAL SPECIFICATION
  • AB-4836TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (8) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-483612NFX
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6; 7; 8
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
Depth 4.72 inch (120 mm)
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.95 to 16.93 inch (74.93 to 430 mm)
Width 1.97 to 11.81 inch (50.04 to 300 mm)
Depth 1.3 to 4.72 inch (33.02 to 120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details