Austin Company (The) Multipurpose Wall Mount Enclosure AB-426012WDN

Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 60 INCH 60 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED COVER TYPE AB-6042TP BACK PANEL APPLICATION COMPONENT, ELECTRICAL CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WDN MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 60 INCH 60 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED COVER TYPE AB-6042TP BACK PANEL APPLICATION COMPONENT, ELECTRICAL CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-426012WDN - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-426012WDN
Multipurpose Wall Mount Enclosure AB-426012WDN
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 60 INCH 60 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED COVER TYPE AB-6042TP BACK PANEL APPLICATION COMPONENT, ELECTRICAL CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WDN MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 60 INCH
  • 60 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED COVER TYPE
  • AB-6042TP BACK PANEL
  • APPLICATION COMPONENT, ELECTRICAL CONTROL, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION (8) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-426012WDN
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12
Length 42 inch (1067 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 137-014 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details