Austin Company (The) Multipurpose Wall Mount Enclosure AB-363012SLX

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-3630TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (1) BODY STIFFENER, (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SLX MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-3630TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (1) BODY STIFFENER, (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SLX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-363012SLX - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-363012SLX
Multipurpose Wall Mount Enclosure AB-363012SLX
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL NEMA 4/12 ENCLOSURE HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE AB-3630TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (1) BODY STIFFENER, (8) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SLX MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • NEMA 4/12 ENCLOSURE
  • HINGED WITH CAPTIVE PIN, GASKETED, QUARTERTURN LATCH WITH RECESSED SLOT COVER TYPE
  • AB-3630TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (1) BODY STIFFENER, (8) COLLAR STUDS
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SLX MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-363012SLX
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 12
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 105-412 - Altech Corp.
Specs
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
Depth 4.37 inch (111 mm)
View Details
3 suppliers
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
Depth 5.51 inch (140 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details