Austin Company (The) Wall Mount Disconnect Enclosure AB-362610N/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-3624TP BACK PANEL INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-3624TP BACK PANEL INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-362610N/DSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-362610N/DSC
Wall Mount Disconnect Enclosure AB-362610N/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-3624TP BACK PANEL INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 25.38 INCH
  • 25.38 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-3624TP BACK PANEL
  • INCLUSION (6) COLLAR STUDS, LARGE PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER COATED
  • PANEL SIZE 21 INCH WIDTH X 33 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-362610N/DSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 12
Length 36 inch (914 mm)
Width 25.38 inch (645 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 127-415 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details