Austin Company (The) Multipurpose Wall Mount Enclosure AB-36248LM

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL DEPTH WITH DOOR 8-5/8 INCH INCLUSION (6) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LM MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL DEPTH WITH DOOR 8-5/8 INCH INCLUSION (6) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-36248LM - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-36248LM
Multipurpose Wall Mount Enclosure AB-36248LM
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL DEPTH WITH DOOR 8-5/8 INCH INCLUSION (6) COLLAR STUDS PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LM MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH LATCH COVER TYPE
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL
  • DEPTH WITH DOOR 8-5/8 INCH
  • INCLUSION (6) COLLAR STUDS
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LM MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-36248LM
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 5.11 to 7.87 inch (130 to 200 mm)
Width 3.54 to 5.11 inch (89.92 to 130 mm)
Depth 2.75 inch (69.85 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
Depth 3.15 inch (80 mm)
View Details