Austin Company (The) Multipurpose Wall Mount Enclosure AB-302416N

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE INDOOR SERVICE TYPE AB-3024TP BACK PANEL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE INDOOR SERVICE TYPE AB-3024TP BACK PANEL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-302416N - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-302416N
Multipurpose Wall Mount Enclosure AB-302416N
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE INDOOR SERVICE TYPE AB-3024TP BACK PANEL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 16 INCH
  • 16 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • INDOOR SERVICE TYPE
  • AB-3024TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUIDS
  • INCLUSION (4) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-302416N
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 106-505 - Altech Corp.
Specs
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 3.9 inch (99.06 mm)
View Details
4 suppliers
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Depth 0.6299 inch (16 mm)
View Details
2 suppliers
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details