Austin Company (The) Telephone Cabinet AB-30184T

Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3018TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN T MODEL
Datasheet
Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3018TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - AB-30184T - Austin Company (The)
Cleveland, OH, USA
Telephone Cabinet
AB-30184T
Telephone Cabinet AB-30184T
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-3018TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN T MODEL
  • INDOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 18 INCH
  • 18 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
  • SURFACE MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH LOCKING LATCH, ONE DOOR COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT
  • PANEL MATERIAL PLYWOOD
  • PANEL NUMBER AB-3018TB
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Cabinets and Casework
Product Number AB-30184T
Product Name Telephone Cabinet
Use Industrial
Type Telephone Cabinet
Material Steel
Application Telecommunication
Unlock Full Specs
to access all available technical data

Similar Products

Door cabinets - R5AHE-4411 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details