Austin Company (The) Multipurpose Wall Mount Enclosure AB-24308NFX

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 30 INCH 30 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION AB-3024TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 30 INCH 30 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION AB-3024TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-24308NFX - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-24308NFX
Multipurpose Wall Mount Enclosure AB-24308NFX
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 30 INCH 30 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION AB-3024TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFX MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • POLISHED FINISH
  • 30 INCH
  • 30 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14/12 GAUGE MATERIAL SPECIFICATION
  • AB-3024TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (4) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24308NFX
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12
Length 24 inch (610 mm)
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 127-409 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 5.12 inch (130 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
Wall-Mount Enclosures For Networks/IIoT/Controls - NET-BOX - OKW Enclosures, Inc.
Specs
Length 5.51 to 8.66 inch (140 to 220 mm)
Width 5.51 to 8.66 inch (140 to 220 mm)
Depth 1.83 to 1.99 inch (46.48 to 50.55 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details