Austin Company (The) Multipurpose Wall Mount Enclosure AB-24248FN

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLUSH MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW ON COVER TYPE AB-2424TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FN MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLUSH MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW ON COVER TYPE AB-2424TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-24248FN - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-24248FN
Multipurpose Wall Mount Enclosure AB-24248FN
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLUSH MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW ON COVER TYPE AB-2424TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FN MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW ON COVER TYPE
  • AB-2424TP BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FN MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24248FN
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 121-415 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details