Austin Company (The) Pull/Junction Box AB-24184SBK

Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBK MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-24184SBK - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-24184SBK
Pull/Junction Box AB-24184SBK
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBK MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS, (6) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 36 KNOCKOUT(S)
  • (18) SIDES, (18) ENDS KNOCKOUT LOCATION
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24184SBK
Product Name Pull/Junction Box
NEMA Rating Type 1
Length 24 inch (610 mm)
Width 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 104-416 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 6.5 inch (165 mm)
View Details
2 suppliers
Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Length 2.99 to 4.25 inch (75.95 to 108 mm)
Width 5.51 to 8.66 inch (140 to 220 mm)
Depth 5.51 to 8.66 inch (140 to 220 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details