Austin Company (The) Multipurpose Wall Mount Enclosure AB-24166NF

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE AB-2416TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE AB-2416TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-24166NF - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-24166NF
Multipurpose Wall Mount Enclosure AB-24166NF
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE AB-2416TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NF MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • AB-2416TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (4) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NF MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-24166NF
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 12
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 101-003-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
2 suppliers
Hand Held Enclosures - 3381223 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.42 inch (36 mm)
Depth 0.7480 inch (19 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details