Austin Company (The) Wall Mount Disconnect Enclosure AB-202210N/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-2020TP BACK PANEL INCLUSION (4) COLLAR STUDS, SMALL PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 17 INCH WIDTH X 17 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-2020TP BACK PANEL INCLUSION (4) COLLAR STUDS, SMALL PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 17 INCH WIDTH X 17 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-202210N/DSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-202210N/DSC
Wall Mount Disconnect Enclosure AB-202210N/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-2020TP BACK PANEL INCLUSION (4) COLLAR STUDS, SMALL PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 17 INCH WIDTH X 17 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 21.38 INCH
  • 21.38 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-2020TP BACK PANEL
  • INCLUSION (4) COLLAR STUDS, SMALL PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER COATED
  • PANEL SIZE 17 INCH WIDTH X 17 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-202210N/DSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 12
Length 20 inch (508 mm)
Width 21.38 inch (543 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 104-408 - Altech Corp.
Specs
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 6.5 inch (165 mm)
View Details
2 suppliers
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details