Austin Company (The) Multipurpose Wall Mount Enclosure AB-20166WL

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE OUTDOOR SERVICE TYPE AB-2016TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 6 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE OUTDOOR SERVICE TYPE AB-2016TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 6 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-20166WL - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-20166WL
Multipurpose Wall Mount Enclosure AB-20166WL
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE OUTDOOR SERVICE TYPE AB-2016TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 6 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WL MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, 1 POINT LATCH, HASP AND STAPLE, T HANDLE COVER TYPE
  • OUTDOOR SERVICE TYPE
  • AB-2016TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • DEPTH WITH DOOR 6 INCH
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-20166WL
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 100-904-91 - Altech Corp.
Specs
Length 4.8 inch (122 mm)
Width 3.23 inch (82.04 mm)
Depth 3.35 inch (85.09 mm)
View Details
2 suppliers
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details